19A Male Crimp Power Pin, 18-14 AWG, 600V, Tin Brass Product overview: 350873-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350873-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1362859-350873-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Universal MATE-N-LOK
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 350873
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 14-18 AWG
Contact Finish: Tin
Pin Contact Tin 14-18 AWG Crimp
Pin Contact Tin 14-18 AWG Crimp
UNIV MATE-N-LOK STRIP, UMNL PIN 18-14 .0126 PTPBR
CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes
CONTACT, PIN, 18-14AWG, CRIMP, FULL REEL; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:18AWG RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-350873-1 | 1362859-350873-1 | 350873-1 | A25378TR-ND | 70087542 | 13H1859 | 28X2727 |
| Product Name | 19A 600V Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Contacts | Rectangular Connector Contacts | UNIV MATE-N-LOK STRIP, UMNL PIN 18-14 .0126 PTPBR | Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Pin, 18-14Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity |
| Gender | Male / Plug | ||||||
| Termination | Crimp | Crimp | Crimp | Solder | |||
| Voltage Rating | 600 volts |