PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:1Positions
CONNECTOR HOUSING, PLUG, 1POS; Product Range:-; Gender:Plug; No. of Positions:1Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bearing Rings, Housings, and Flanges | Bearing Rings, Housings, and Flanges |
| Product Number | 90F4915 | 18AH0275 |
| Product Name | Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity | Connector Housing, Plug, 1Pos; Product Range Amp Te Connectivity |
| Material | Nylon |