TE Connectivity Rectangular Connector Contacts 350851-7

Description
Socket Contact Gold 18-24 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 18-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-350851-7CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-350851-7CT-ND
Rectangular Connector Contacts 17-350851-7CT-ND
Socket Contact Gold 18-24 AWG Crimp

Socket Contact Gold 18-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 17-350851-7TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-350851-7TR-ND
Rectangular Connector Contacts 17-350851-7TR-ND
Socket Contact Gold 18-24 AWG Crimp

Socket Contact Gold 18-24 AWG Crimp

Buy Now Datasheet
Contacts - 350851-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350851-7
Contacts 350851-7
UMNL SOK 24-18 AUNIBR

UMNL SOK 24-18 AUNIBR

Buy Now
Swedesboro, NJ, United States
Contacts
350851-7
Contacts 350851-7
Contacts

Contacts

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 350851-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
350851-7
Connectors Crimp Contacts, Commercial, Stamped & Formed 350851-7
UMNL SOK 24-18 AUNIBR

UMNL SOK 24-18 AUNIBR

Buy Now
Contact, Socket, 24-18Awg, Crimp; Contact Gender Amp - Te Connectivity - 31M8497 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-18Awg, Crimp; Contact Gender Amp - Te Connectivity
31M8497
Contact, Socket, 24-18Awg, Crimp; Contact Gender Amp - Te Connectivity 31M8497
CONTACT, SOCKET, 24-18AWG, CRIMP; Contact Gender:Socket; Connector Type:Contact; Contact Current:19A; Wire Size (AWG):24-18 RoHS Compliant: Yes

CONTACT, SOCKET, 24-18AWG, CRIMP; Contact Gender:Socket; Connector Type:Contact; Contact Current:19A; Wire Size (AWG):24-18 RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 90F3628 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
90F3628
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 90F3628
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Length:0.76" RoHS Compliant: Yes

CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Length:0.76" RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 24Awg-18Awg, Crimp Rohs Compliant Amp - Te Connectivity - 70AH7517 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24Awg-18Awg, Crimp Rohs Compliant Amp - Te Connectivity
70AH7517
Contact, Socket, 24Awg-18Awg, Crimp Rohs Compliant Amp - Te Connectivity 70AH7517
CONTACT, SOCKET, 24AWG-18AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, SOCKET, 24AWG-18AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-350851-7CT-ND 350851-7 350851-7 31M8497 90F3628 70AH7517
Product Name Rectangular Connector Contacts Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Socket, 24-18Awg, Crimp; Contact Gender Amp - Te Connectivity Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity Contact, Socket, 24Awg-18Awg, Crimp Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data