TE Connectivity Plug & Socket Conn, Rcpt, 3Pos, 6.35Mm; Connector Systems Amp - Te Connectivity 350825-1.

Description
PLUG & SOCKET CONN, RCPT, 3POS, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Universal MATE-N-LOK Series RoHS Compliant: Yes
Description
PLUG & SOCKET CONN, RCPT, 3POS, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Universal MATE-N-LOK Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Conn, Rcpt, 3Pos, 6.35Mm; Connector Systems Amp - Te Connectivity - 26AC7141 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Conn, Rcpt, 3Pos, 6.35Mm; Connector Systems Amp - Te Connectivity
26AC7141
Plug & Socket Conn, Rcpt, 3Pos, 6.35Mm; Connector Systems Amp - Te Connectivity 26AC7141
PLUG & SOCKET CONN, RCPT, 3POS, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Universal MATE-N-LOK Series RoHS Compliant: Yes

PLUG & SOCKET CONN, RCPT, 3POS, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Universal MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC7141
Product Name Plug & Socket Conn, Rcpt, 3Pos, 6.35Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

12 Pos. Female SIL 10 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-12-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers