TE Connectivity Contact, Hermaphroditic, 12-8Awg, Crimp; Product Range Amp Te Connectivity 350821-1

Description
CONTACT, HERMAPHRODITIC, 12-8AWG, CRIMP; Product Range:-; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:8AWG RoHS Compliant: Yes
Description
CONTACT, HERMAPHRODITIC, 12-8AWG, CRIMP; Product Range:-; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:8AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Hermaphroditic, 12-8Awg, Crimp; Product Range Amp Te Connectivity - 71P7745 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Hermaphroditic, 12-8Awg, Crimp; Product Range Amp Te Connectivity
71P7745
Contact, Hermaphroditic, 12-8Awg, Crimp; Product Range Amp Te Connectivity 71P7745
CONTACT, HERMAPHRODITIC, 12-8AWG, CRIMP; Product Range:-; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:8AWG RoHS Compliant: Yes

CONTACT, HERMAPHRODITIC, 12-8AWG, CRIMP; Product Range:-; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:8AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 71P7745
Product Name Contact, Hermaphroditic, 12-8Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2349180-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin Silver (SnAg)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
TIG Welding Electrodes -  - Plansee SE
Specs
Material Aluminum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Applications TIG Welding
View Details