TE Connectivity Rectangular Wire & Cable Connectors & Housings 350778-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Panel Thickness (Recommended) : .76 - 2.29 MM  [.76 - 2.29 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Patch & Tabs Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Panel Thickness (Recommended) : .76 - 2.29 MM  [.76 - 2.29 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Patch & Tabs Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 350778-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
350778-1
Rectangular Wire & Cable Connectors & Housings 350778-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Panel Thickness (Recommended) : .76 - 2.29 MM  [.76 - 2.29 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Patch & Tabs Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Multiple Contact Types : Without

Dimensions


  • Panel Thickness (Recommended) : .76 - 2.29 MM  [.76 - 2.29 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Nylon

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : UL, CSA, VDE
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Patch & Tabs

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Wire Housings & Plugs - 1151761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1151761
Wire Housings & Plugs 1151761
TE Connectivity 350778-1

TE Connectivity 350778-1

Supplier's Site
Wire Housings & Plugs - 1151761P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1151761P
Wire Housings & Plugs 1151761P
TE Connectivity 350778-1

TE Connectivity 350778-1

Supplier's Site
Rectangular Connector Housings - A14279-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A14279-ND
Rectangular Connector Housings A14279-ND
2 Rectangular Connectors - Housings Receptacle Natural

2 Rectangular Connectors - Housings Receptacle Natural

Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
350778-1
Headers & Wire Housings 350778-1
UMNL - Plug and Cap H

UMNL - Plug and Cap H

Buy Now
Rectangular Connectors - 350778-1 - 763361-350778-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 350778-1
763361-350778-1
Rectangular Connectors - 350778-1 763361-350778-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763361-350778-1 Series: Universal MATE-N-LOK Packaging: Bulk Number of Positions: 2 Pitch: 0.250" (6.35mm) Color: Natural Connector Type: Receptacle Contact Type: Male or Female Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Mounting: Panel Mount, Snap-In Family Name: 350778 Categories: Connectors, Interconnects Introduction Date: April 17, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763361-350778-1
Series: Universal MATE-N-LOK
Packaging: Bulk
Number of Positions: 2
Pitch: 0.250" (6.35mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Male or Female
Number of Rows: 1
Fastening Type: Locking Ramp
Contact Termination: Crimp
Note: Contacts Not Included
Mounting: Panel Mount, Snap-In
Family Name: 350778
Categories: Connectors, Interconnects
Introduction Date: April 17, 2008
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Rectangular Connectors - 350778-1 - 1128268-350778-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 350778-1
1128268-350778-1
Rectangular Connectors - 350778-1 1128268-350778-1
Manufacturer: Tyco Electronics Win Source Part Number: 1128268-350778-1 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Tyco Electronics
Win Source Part Number: 1128268-350778-1
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now
Singapore, Singapore
Electronic Connector
340-350778-1
Electronic Connector 340-350778-1
2 Pos Crimp Housing, 6.35mm, Nylon, 105°C, 500VAC Product overview: 350778-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-350778-1 can be used for catalog matching and distributor lookup.

2 Pos Crimp Housing, 6.35mm, Nylon, 105°C, 500VAC Product overview: 350778-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-350778-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Soft Shell; Universal MATE-N-LOK; 2; Receptacle (Cap); Nylon; White - 70083522 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Universal MATE-N-LOK; 2; Receptacle (Cap); Nylon; White
70083522
Connector, Soft Shell; Universal MATE-N-LOK; 2; Receptacle (Cap); Nylon; White 70083522
19A, 600VAC, Soft Shell Connector Nylon housing material One piece housing packaging method These soft shell connectors have universal MATE-N-LOK connector line, and has centerline of 0.250 "

19A, 600VAC, Soft Shell Connector

  • Nylon housing material
  • One piece housing packaging method
    These soft shell connectors have universal MATE-N-LOK connector line, and has centerline of 0.250 "
Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Powell Electronics, Inc. Win Source Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350778-1 1151761 1151761P A14279-ND 350778-1 763361-350778-1 1128268-350778-1 340-350778-1 70083522
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Housings Headers & Wire Housings Rectangular Connectors - 350778-1 Rectangular Connectors - 350778-1 Electronic Connector Connector, Soft Shell; Universal MATE-N-LOK; 2; Receptacle (Cap); Nylon; White
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Panel Mount Cable mount Panel Mount, Snap-In Panel Mount, Snap-In Free or Panel
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products