TE Connectivity Rectangular Wire & Cable Connectors & Housings 350720-1

Description
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 22.2 Number of Positions : 9 Number of Rows : 3 Number of Signal Positions : 0 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : VDE, UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 22.2 Number of Positions : 9 Number of Rows : 3 Number of Signal Positions : 0 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : VDE, UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 350720-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
350720-1
Rectangular Wire & Cable Connectors & Housings 350720-1
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 22.2 Number of Positions : 9 Number of Rows : 3 Number of Signal Positions : 0 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : VDE, UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Insertion Force (NEWT) : 22.2
  • Number of Positions : 9
  • Number of Rows : 3
  • Number of Signal Positions : 0

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Multiple Contact Types : Without

Dimensions


  • Row-to-Row Spacing : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Nylon

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : VDE, UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 350720-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
350720-1
Headers & Wire Housings 350720-1
09P UMNL PLUG HSG

09P UMNL PLUG HSG

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
350720-1
Headers & Wire Housings 350720-1
UMNL - Plug and Cap H

UMNL - Plug and Cap H

Buy Now
Rectangular Connectors - 350720-1 - 855782-350720-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 350720-1
855782-350720-1
Rectangular Connectors - 350720-1 855782-350720-1
Manufacturer: TE Connectivity Win Source Part Number: 855782-350720-1 Series: Universal MATE-N-LOK Features: Rectangular Connectors - Housings Package: Bulk Family Name: 350720 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: 2266-350720-1, -403049182-CSI, A14292, -350720-1-CSI, -403049182-CSI-ND, -403049182-SI-ND, 3507201, -403049182-SI, -350720-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 855782-350720-1
Series: Universal MATE-N-LOK
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 350720
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: 2266-350720-1, -403049182-CSI, A14292, -350720-1-CSI, -403049182-CSI-ND, -403049182-SI-ND, 3507201, -403049182-SI, -350720-1-SI

Buy Now Datasheet
Wire Housings & Plugs - 1325142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1325142
Wire Housings & Plugs 1325142
TE Connectivity 350720-1

TE Connectivity 350720-1

Supplier's Site
Connectors Miscellaneous - 350720-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
350720-1
Connectors Miscellaneous 350720-1
09P UMNL PLUG HSG

09P UMNL PLUG HSG

Buy Now
Singapore, Singapore
19A 600V Electronic Connector
340-350720-1
19A 600V Electronic Connector 340-350720-1
9 Pos Crimp Wire Housing, 19A, 600V, 6.35mm Pitch, ST, Cable Mount Product overview: 350720-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-350720-1 can be used for catalog matching and distributor lookup.

9 Pos Crimp Wire Housing, 19A, 600V, 6.35mm Pitch, ST, Cable Mount Product overview: 350720-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-350720-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A14292-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A14292-ND
Rectangular Connector Housings A14292-ND
9 Rectangular Connectors - Housings Plug Natural

9 Rectangular Connectors - Housings Plug Natural

Buy Now Datasheet
Connector, Soft Shell; Universal MATE-N-LOK; 9; Plug; Nylon; White; 19 A - 70083534 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Universal MATE-N-LOK; 9; Plug; Nylon; White; 19 A
70083534
Connector, Soft Shell; Universal MATE-N-LOK; 9; Plug; Nylon; White; 19 A 70083534
19A, 600VAC, Soft Shell Connector Nylon housing material Free hanging mounting type One piece housing packaging method These soft shell connectors have universal MATE-N-LOK connector line, and has centerline of 0.250 "

19A, 600VAC, Soft Shell Connector

  • Nylon housing material
  • Free hanging mounting type
  • One piece housing packaging method
    These soft shell connectors have universal MATE-N-LOK connector line, and has centerline of 0.250 "
Supplier's Site
09P Umnl Plug Hsg Rohs Compliant Amp - Te Connectivity - 82AC1544 - Newark, An Avnet Company
Chicago, IL, United States
09P Umnl Plug Hsg Rohs Compliant Amp - Te Connectivity
82AC1544
09P Umnl Plug Hsg Rohs Compliant Amp - Te Connectivity 82AC1544
09P UMNL PLUG HSG ROHS COMPLIANT: YES

09P UMNL PLUG HSG ROHS COMPLIANT: YES

Supplier's Site
09P Umnl Plug Hsg Amp - Te Connectivity - 29H2866 - Newark, An Avnet Company
Chicago, IL, United States
09P Umnl Plug Hsg Amp - Te Connectivity
29H2866
09P Umnl Plug Hsg Amp - Te Connectivity 29H2866
09P UMNL PLUG HSG

09P UMNL PLUG HSG

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
350720-1
Connectors >> Rectangular Connectors Housings 350720-1
6.35mm 3x3P 3 3 带锁扣 P=6.35mm Rectangular Connectors Housings ROHS

6.35mm 3x3P 3 3 带锁扣 P=6.35mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics RS Components, Ltd. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350720-1 350720-1 855782-350720-1 1325142 350720-1 340-350720-1 A14292-ND 70083534 82AC1544 350720-1
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings Rectangular Connectors - 350720-1 Wire Housings & Plugs Connectors Miscellaneous 19A 600V Electronic Connector Rectangular Connector Housings Connector, Soft Shell; Universal MATE-N-LOK; 9; Plug; Nylon; White; 19 A 09P Umnl Plug Hsg Rohs Compliant Amp - Te Connectivity Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging
Voltage Rating 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25957TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 102398-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Connector Systems Amp - Te Connectivity - 16AC0509 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details