TE Connectivity Plug & Socket Connector, Header, 9 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 350712-1.

Description
PLUG & SOCKET CONNECTOR, HEADER, 9 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes
Description
PLUG & SOCKET CONNECTOR, HEADER, 9 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Header, 9 Position, 6.35Mm; Connector Systems Amp - Te Connectivity - 28AC9011 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 9 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
28AC9011
Plug & Socket Connector, Header, 9 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 28AC9011
PLUG & SOCKET CONNECTOR, HEADER, 9 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 9 POSITION, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC9011
Product Name Plug & Socket Connector, Header, 9 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11307-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 147092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details