TE Connectivity Rectangular Connector Contacts 350706-2

Description
Split Pin Contact Gold 18-24 AWG Crimp
Request a Quote Datasheet
Description
Split Pin Contact Gold 18-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A1438-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A1438-ND
Rectangular Connector Contacts A1438-ND
Split Pin Contact Gold 18-24 AWG Crimp

Split Pin Contact Gold 18-24 AWG Crimp

Buy Now Datasheet
Contacts - 350706-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350706-2
Contacts 350706-2
UMNL SPLIT PIN 24-18 AUBR L/P

UMNL SPLIT PIN 24-18 AUBR L/P

Buy Now
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 28AC9009 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
28AC9009
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 28AC9009
CONTACT, PIN, 24-18AWG, CRIMP; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:UNIVERSAL MATE-N-LOK HOUSINGS ROHS COMPLIANT: YES

CONTACT, PIN, 24-18AWG, CRIMP; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:UNIVERSAL MATE-N-LOK HOUSINGS ROHS COMPLIANT: YES

Supplier's Site
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 90F4797 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
90F4797
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 90F4797
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes

CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1438-ND 350706-2 28AC9009 90F4797
Product Name Rectangular Connector Contacts Contacts Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1502-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Filtered Rack & Panel: ARINC 404, ARINC 600, MIL-DTL-83527 Shell Styles -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details