HIGH STRENGTH BRONZE ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
300 MCM MIN. RUN CONDUCTOR SIZE
800 MCM MAX. RUN CONDUCTOR SIZE
300 MCM MIN. TAP CONDUCTOR SIZE
800 MCM MAX. TAP CONDUCTOR SIZE
THREE BOLT, UNIVERSAL PARALLEL GROOVE INSTALLATION
COPPER CONDUCTOR MATERIAL
UPC MODEL
Penn-Union Corp.
Done
Datasheet
Description
HIGH STRENGTH BRONZE ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
300 MCM MIN. RUN CONDUCTOR SIZE
800 MCM MAX. RUN CONDUCTOR SIZE
300 MCM MIN. TAP CONDUCTOR SIZE
800 MCM MAX. TAP CONDUCTOR SIZE
THREE BOLT, UNIVERSAL PARALLEL GROOVE INSTALLATION
COPPER CONDUCTOR MATERIAL
UPC MODEL
HIGH STRENGTH BRONZE ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
300 MCM MIN. RUN CONDUCTOR SIZE
800 MCM MAX. RUN CONDUCTOR SIZE
300 MCM MIN. TAP CONDUCTOR SIZE
800 MCM MAX. TAP CONDUCTOR SIZE
THREE BOLT, UNIVERSAL PARALLEL GROOVE INSTALLATION
COPPER CONDUCTOR MATERIAL
UPC MODEL
HIGH STRENGTH BRONZE ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
300 MCM MIN. RUN CONDUCTOR SIZE
800 MCM MAX. RUN CONDUCTOR SIZE
300 MCM MIN. TAP CONDUCTOR SIZE
800 MCM MAX. TAP CONDUCTOR SIZE
THREE BOLT, UNIVERSAL PARALLEL GROOVE INSTALLATION