Socket Contact Tin 18-24 AWG Crimp
Socket Contact Tin 18-24 AWG Crimp
Female Power/Signal Crimp Connector, 9A, 250V, 18-24AWG Product overview: 350628-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350628-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1174946-350628-1
Category: Connectors, Interconnects>Rectan
Series: Commercial .062" Pin and Socket
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 18-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 6,500
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 350628-1-ND,-11098-S
Base Product Number: 350628
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Commercial 0.062" Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
.062 COMM P&S SOK 18-24 PTPBR
CONTACT, SOCKET, 18AWG, CRIMP ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 350628-1 | A14049TR-ND | 332-350628-1 | 1174946-350628-1 | 72C7783 | 76AC6584 |
| Product Name | Contacts | Rectangular Connector Contacts | 9A 250V Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Contacts | Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity | .062 Comm P&s Sok 18-24 Ptpbr Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |