TE Connectivity Rectangular Connector Contacts 350570-2

Description
Socket Contact Gold 18-24 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 18-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A1439TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A1439TR-ND
Rectangular Connector Contacts A1439TR-ND
Socket Contact Gold 18-24 AWG Crimp

Socket Contact Gold 18-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A1439CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A1439CT-ND
Rectangular Connector Contacts A1439CT-ND
Socket Contact Gold 18-24 AWG Crimp

Socket Contact Gold 18-24 AWG Crimp

Buy Now Datasheet
Contacts - 350570-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350570-2
Contacts 350570-2
UMNL SOK 24-18 AUBR

UMNL SOK 24-18 AUBR

Buy Now
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 90F3627 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
90F3627
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 90F3627
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Length:0.76" RoHS Compliant: Yes

CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Length:0.76" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1439TR-ND 350570-2 90F3627
Product Name Rectangular Connector Contacts Contacts Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
0.09″ Pin Plug to Ring Adapter - 9099-0264 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details