TE Connectivity Contact, Socket, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 350570-1.

Description
CONTACT, SOCKET, 24-18AWG, CRIMP, FULL REEL; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES
Description
CONTACT, SOCKET, 24-18AWG, CRIMP, FULL REEL; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 26AC7123 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
26AC7123
Contact, Socket, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 26AC7123
CONTACT, SOCKET, 24-18AWG, CRIMP, FULL REEL; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES

CONTACT, SOCKET, 24-18AWG, CRIMP, FULL REEL; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC7123
Product Name Contact, Socket, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11251-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details