TE Connectivity Connector Contacts 350558-4

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Diameter : 2.13 MM  [.084 INCH ] Contact Mating Area Plating Material : Tin Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 2.92 MM  [.115 INCH ] Wire Size (MMSQ) : .8 - .9 Electrical Characteristics Operating Voltage (VAC) : 250 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power For Multiple Crimp : Yes Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Wire & Cable Discrete Wire Type : Stranded Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Diameter : 2.13 MM  [.084 INCH ] Contact Mating Area Plating Material : Tin Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 2.92 MM  [.115 INCH ] Wire Size (MMSQ) : .8 - .9 Electrical Characteristics Operating Voltage (VAC) : 250 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power For Multiple Crimp : Yes Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Wire & Cable Discrete Wire Type : Stranded Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 350558-4 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
350558-4
Connector Contacts 350558-4
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Diameter : 2.13 MM  [.084 INCH ] Contact Mating Area Plating Material : Tin Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 2.92 MM  [.115 INCH ] Wire Size (MMSQ) : .8 - .9 Electrical Characteristics Operating Voltage (VAC) : 250 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power For Multiple Crimp : Yes Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Wire & Cable Discrete Wire Type : Stranded Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Diameter : 2.13 MM  [.084 INCH ]
  • Contact Mating Area Plating Material : Tin
  • Contact Retention Within Housing : With
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.92 MM  [.115 INCH ]
  • Wire Size (MMSQ) : .8 - .9

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Operation/Application


  • Circuit Application : Power
  • For Multiple Crimp : Yes

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Discrete Wire Type : Stranded

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 350558-4
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details
Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details
Connector Contacts - 1-175195-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 104505-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details