TE Connectivity Rectangular Connector Contacts 350557-1

Description
Socket Contact Tin 16-18 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 16-18 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A25567CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25567CT-ND
Rectangular Connector Contacts A25567CT-ND
Socket Contact Tin 16-18 AWG Crimp

Socket Contact Tin 16-18 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A25567TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25567TR-ND
Rectangular Connector Contacts A25567TR-ND
Socket Contact Tin 16-18 AWG Crimp

Socket Contact Tin 16-18 AWG Crimp

Buy Now Datasheet
Contacts - 350557-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350557-1
Contacts 350557-1
MNL SOK SPECIAL .0126PTPBR

MNL SOK SPECIAL .0126PTPBR

Buy Now
Singapore, Singapore
15A Electronic Connector
332-350557-1
15A Electronic Connector 332-350557-1
Female Power Contact, Crimp, 16-18AWG, 15A, Tin Plated Product overview: 350557-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350557-1 can be used for catalog matching and distributor lookup.

Female Power Contact, Crimp, 16-18AWG, 15A, Tin Plated Product overview: 350557-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350557-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, Crimp; Product Range Amp - Te Connectivity - 85C0385 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp; Product Range Amp - Te Connectivity
85C0385
Contact, Socket, Crimp; Product Range Amp - Te Connectivity 85C0385
CONTACT, SOCKET, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:Commercial MATE-N-LOK Connectors RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:Commercial MATE-N-LOK Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25567CT-ND 350557-1 332-350557-1 85C0385
Product Name Rectangular Connector Contacts Contacts 15A Electronic Connector Contact, Socket, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 16 to 18 AWG ? to 16 AWG
Gender Female / Jack
Unlock Full Specs
to access all available technical data