UMNL SOK 20-14 AU/PHBZ L/P
Female Power Connector 19A 600V Crimp 20-14AWG Wire-to-Wire Product overview: 350550-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350550-6 can be used for catalog matching and distributor lookup.
Socket Contact Gold 14-20 AWG Crimp
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes
350550-6 ROHS COMPLIANT: YES
UMNL SOK 20-14 AU/PHBZ L/P
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 350550-6 | 332-350550-6 | 350550-6 | A25347-ND | 90F5661 | 82AC1537 |
| Product Name | Connectors Crimp Contacts, Commercial, Stamped & Formed | 19A 600V Electronic Connector | Contacts | Rectangular Connector Contacts | Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity | 350550-6 Rohs Compliant Amp - Te Connectivity |
| Gender | Female / Jack | |||||
| Termination | Crimp | Crimp | ||||
| Voltage Rating | 600 volts |