TE Connectivity Plug & Socket Connector, Header, 4 Position, 4.95Mm; Connector Systems Amp - Te Connectivity 350543-1.

Description
PLUG & SOCKET CONNECTOR, HEADER, 4 POSITION, 4.95MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: Yes
Description
PLUG & SOCKET CONNECTOR, HEADER, 4 POSITION, 4.95MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Header, 4 Position, 4.95Mm; Connector Systems Amp - Te Connectivity - 28AC8991 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 4 Position, 4.95Mm; Connector Systems Amp - Te Connectivity
28AC8991
Plug & Socket Connector, Header, 4 Position, 4.95Mm; Connector Systems Amp - Te Connectivity 28AC8991
PLUG & SOCKET CONNECTOR, HEADER, 4 POSITION, 4.95MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 4 POSITION, 4.95MM; Connector Systems:Wire-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC8991
Product Name Plug & Socket Connector, Header, 4 Position, 4.95Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101T02 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 2
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers