TE Connectivity ™ PCB Headers & Receptacles 350542-1

Description
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 3 Number of Loaded Positions : 3 Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12 Contact Layout : Inline Contact Mating Area Plating Material : Pre-Tin Contact Mating Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Contact Shape & Form : Round Contact Size : 2.1mm Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 1.79 MICM  [50 - 70 MICIN ] Mating Pin Diameter : 2.1 MM  [.083 INCH ] PCB Contact Termination Area Plating Material : Pre-Tin PCB Contact Termination Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Dimensions Connector Height : 9.52 MM  [.375 INCH ] Connector Length : 18.16 MM  [.715 INCH ] Connector Width : 8.38 MM  [.33 INCH ] PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Profile Height from PCB : 10.28 MM  [.405 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Nylon 6/6 Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Certified, Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 4000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : 1.6 MM  [.063 INCH ] Termination Post & Tail Length : 4.95 MM  [.195 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 3 Number of Loaded Positions : 3 Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12 Contact Layout : Inline Contact Mating Area Plating Material : Pre-Tin Contact Mating Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Contact Shape & Form : Round Contact Size : 2.1mm Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 1.79 MICM  [50 - 70 MICIN ] Mating Pin Diameter : 2.1 MM  [.083 INCH ] PCB Contact Termination Area Plating Material : Pre-Tin PCB Contact Termination Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Dimensions Connector Height : 9.52 MM  [.375 INCH ] Connector Length : 18.16 MM  [.715 INCH ] Connector Width : 8.38 MM  [.33 INCH ] PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Profile Height from PCB : 10.28 MM  [.405 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Nylon 6/6 Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Certified, Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 4000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : 1.6 MM  [.063 INCH ] Termination Post & Tail Length : 4.95 MM  [.195 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 350542-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
350542-1
PCB Headers & Receptacles 350542-1
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 3 Number of Loaded Positions : 3 Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12 Contact Layout : Inline Contact Mating Area Plating Material : Pre-Tin Contact Mating Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Contact Shape & Form : Round Contact Size : 2.1mm Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 1.79 MICM  [50 - 70 MICIN ] Mating Pin Diameter : 2.1 MM  [.083 INCH ] PCB Contact Termination Area Plating Material : Pre-Tin PCB Contact Termination Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Dimensions Connector Height : 9.52 MM  [.375 INCH ] Connector Length : 18.16 MM  [.715 INCH ] Connector Width : 8.38 MM  [.33 INCH ] PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Profile Height from PCB : 10.28 MM  [.405 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Nylon 6/6 Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Certified, Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 4000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : 1.6 MM  [.063 INCH ] Termination Post & Tail Length : 4.95 MM  [.195 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Columns : 3
  • Number of Loaded Positions : 3
  • Number of Positions : 3
  • Number of Power Positions : 3
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 12
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Pre-Tin
  • Contact Mating Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ]
  • Contact Shape & Form : Round
  • Contact Size : 2.1mm
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 - 1.79 MICM  [50 - 70 MICIN ]
  • Mating Pin Diameter : 2.1 MM  [.083 INCH ]
  • PCB Contact Termination Area Plating Material : Pre-Tin
  • PCB Contact Termination Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ]

Dimensions


  • Connector Height : 9.52 MM  [.375 INCH ]
  • Connector Length : 18.16 MM  [.715 INCH ]
  • Connector Width : 8.38 MM  [.33 INCH ]
  • PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ]
  • Profile Height from PCB : 10.28 MM  [.405 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Nylon 6/6
  • Mating Entry Location : Top

Industry Standards


  • Compatible With Agency/Standards Products : CSA, VDE, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Certified, Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Tab
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 4000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : 1.6 MM  [.063 INCH ]
  • Termination Post & Tail Length : 4.95 MM  [.195 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Headers & Wire Housings - 350542-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
350542-1
Headers & Wire Housings 350542-1
03P CMNL HDR ASSY LONG NATL

03P CMNL HDR ASSY LONG NATL

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
350542-1
Headers & Wire Housings 350542-1
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Pin & Socket Connectors - 350542-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pin & Socket Connectors
350542-1
Pin & Socket Connectors 350542-1
Pin & Socket Connectors 03P CMNL HDR ASSY LO

Pin & Socket Connectors 03P CMNL HDR ASSY LO

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 350542-1 350542-1 350542-1
Product Name PCB Headers & Receptacles Headers & Wire Housings Pin & Socket Connectors
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts 250 volts
Current Rating 12 amps 19 amps
Operating Temperature -55 to 105 C (-67 to 221 F)
Contact Plating Pre-Tin Pre-Tin
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Product Type IC Headers
View Details
Btb Conn, Header, 8Pos, 2Row, 2Mm Rohs Compliant Amphenol Communications Solutions - 69AH5388 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details