Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 2.13 MM [.084 INCH ] Wire Contact Termination Area Plating Material : Nickel Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 1.27 MICM [50 MICIN ]
Dimensions Compatible Insulation Diameter Range : 3.3 - 5.08 MM [.13 - .2 INCH ] Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14
Electrical Characteristics Operating Voltage (VAC) : 600
Industry Standards Compatible With Agency/Standards Products : VDE, UL, CSA UL Flammability Rating : UL 94V-0
Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel Packaging Quantity : 2500
Product Type Features Discrete Wire Type : Stranded
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 19
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
- Contact Orientation : Straight
- Contact Retention Within Housing : With
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
- Mating Pin Diameter : 2.13 MM [.084 INCH ]
- Wire Contact Termination Area Plating Material : Nickel
- Wire Contact Termination Area Plating Material Finish : Matte
- Wire Contact Termination Area Plating Thickness : 1.27 MICM [50 MICIN ]
Dimensions
- Compatible Insulation Diameter Range : 3.3 - 5.08 MM [.13 - .2 INCH ]
- Wire Size (MMSQ) : .5 - 2
- Wire Size (AWG) : 20 - 14
Electrical Characteristics
- Operating Voltage (VAC) : 600
Industry Standards
- Compatible With Agency/Standards Products : VDE, UL, CSA
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Contact Retention Type Within Housing : Locking Lance
- Wire Insulation Support : Without
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 2500
Product Type Features
- Discrete Wire Type : Stranded
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]