Pin Contact Gold 14-20 AWG Crimp
Pin Contact Gold 14-20 AWG Crimp
Win Source Part Number: 982863-350538-6
Category: Connectors, Interconnects>Rectan
Series: Universal MATE-N-LOK
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 14-20 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -350538-6-SI,3505386
Base Product Number: 350538
Power Contact Pin, Crimp, 19A, 600V, 14-20AWG, Gold/Nickel Product overview: 350538-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350538-6 can be used for catalog matching and distributor lookup.
UMNL PIN 20-14 AU/NI/PHBZ ROHS COMPLIANT: YES
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25408CT-ND | 350538-6 | 982863-350538-6 | 332-350538-6 | 90F3595 |
| Product Name | Rectangular Connector Contacts | Contacts | Connectors, Interconnects - Rectangular Connectors - Contacts | 19A 600V Electronic Connector | Umnl Pin 20-14 Au/ni/phbz Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |