UMNL SOK 20-14 .0126 AUNI/BR
Socket Contact Gold 14-20 AWG Crimp
Socket Contact Gold 14-20 AWG Crimp
CONTACT, SOCKET, 20-14AWG, CRIMP, FULL REEL; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG; Length:0.78" RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 350537-2 | 350537-2 | A25369CT-ND | 28X2718 | 90F3609 |
| Product Name | Contacts | Connectors Crimp Contacts, Commercial, Stamped & Formed | Rectangular Connector Contacts | Contact, Socket, 20-14Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity | Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |