TE Connectivity Rectangular Connector Contacts 350536-2

Description
Socket Contact Gold 14-20 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 14-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A1443TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A1443TR-ND
Rectangular Connector Contacts A1443TR-ND
Socket Contact Gold 14-20 AWG Crimp

Socket Contact Gold 14-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A1443CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A1443CT-ND
Rectangular Connector Contacts A1443CT-ND
Socket Contact Gold 14-20 AWG Crimp

Socket Contact Gold 14-20 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
332-350536-2
19A 600V Electronic Connector 332-350536-2
Female Power Contact, 19A, 600V, Crimp, Gold Brass, 20-14 AWG Product overview: 350536-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350536-2 can be used for catalog matching and distributor lookup.

Female Power Contact, 19A, 600V, Crimp, Gold Brass, 20-14 AWG Product overview: 350536-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350536-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 350536-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350536-2
Contacts 350536-2
UMNL SOK 20-14 .0126 AUNI/BR

UMNL SOK 20-14 .0126 AUNI/BR

Buy Now
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 53Y4689 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
53Y4689
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 53Y4689
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 90F3618 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
90F3618
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 90F3618
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 29AH8744 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
29AH8744
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 29AH8744
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Universal MATE-N-LOK RoHS Compliant: Yes

CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Universal MATE-N-LOK RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1443TR-ND 332-350536-2 350536-2 53Y4689 29AH8744
Product Name Rectangular Connector Contacts 19A 600V Electronic Connector Contacts Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 14 to 20 AWG 20 AWG ? to 14 AWG
Gender Female / Jack
Unlock Full Specs
to access all available technical data