TE Connectivity Chip Resistor - Surface Mount 3504G3A715RFTE

Description
RES 715 OHM 1% 6W 2512
Request a Quote Datasheet
Description
RES 715 OHM 1% 6W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-3504G3A715RFTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3504G3A715RFTETR-ND
Chip Resistor - Surface Mount 1712-3504G3A715RFTETR-ND
RES 715 OHM 1% 6W 2512

RES 715 OHM 1% 6W 2512

Buy Now Datasheet
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity - 52AK2524 - Newark, An Avnet Company
Chicago, IL, United States
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
52AK2524
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity 52AK2524
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity - 52AK2525 - Newark, An Avnet Company
Chicago, IL, United States
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
52AK2525
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity 52AK2525
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-3504G3A715RFTETR-ND 52AK2524
Product Name Chip Resistor - Surface Mount 3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details