The 3504G Surface Mount Power Resistor is a high stability thin film chip resistor designed for applications requiring a high power-to-size ratio, rated at 6W in a 2512 package size. It features a temperature coefficient of resistance (TCR) of ±50ppm/°C and a tolerance of ±1%. The resistor is available in a resistance range from 50,Ѷ to 30.1K,Ѷ, with a maximum operating voltage of 100V and a maximum overload voltage of 200V. It operates effectively within a temperature range of -55°C to 155°C. The construction utilizes an aluminum-nitride substrate, which contributes to its high thermal conductivity. The resistors are suitable for various applications, including power supplies, power switching, braking systems, and automation controls. They are designed for automatic placement methods due to their accurate and uniform physical dimensions. The product is RoHS compliant, ensuring it meets environmental standards.
RES 6.81K OHM 1% 6W 2512
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-3504G3A6K81FTETR-ND | 52AK2436 |
| Product Name | Chip Resistor - Surface Mount | 3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % |