TE Connectivity Chip Resistor - Surface Mount 3504G3A432RFTDF

Description
RES 432 OHM 1% 6W 2512
Request a Quote
Description
RES 432 OHM 1% 6W 2512
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3504G Surface Mount Power Resistor is a high stability thin film chip resistor designed for applications requiring a high power-to-size ratio, rated at 6W in a 2512 package size. It features a temperature coefficient of resistance (TCR) of ±50ppm/°C and a tolerance of ±1%. The resistor is suitable for use in power supplies, power switching, braking systems, and automation controls. It operates within a resistance range of 50,Ѷ to 30.1K,Ѷ and has a maximum operating voltage of 100V, with an overload voltage capability of 200V. The operating temperature range is from -55°C to 155°C. The construction includes an aluminum nitride substrate, which contributes to its high thermal conductivity. The resistors are compliant with RoHS standards and are designed for automatic placement due to their uniform dimensions. Environmental testing confirms durability under various conditions, including thermal shock and high-temperature exposure. The product is packaged in reels for ease of handling and assembly.

Datasheet Summary
Powered by GS/AI

The 3504G Surface Mount Power Resistor is a high stability thin film chip resistor designed for applications requiring a high power-to-size ratio, rated at 6W in a 2512 package size. It features a temperature coefficient of resistance (TCR) of ±50ppm/°C and a tolerance of ±1%. The resistor is suitable for use in power supplies, power switching, braking systems, and automation controls. It operates within a resistance range of 50,Ѷ to 30.1K,Ѷ and has a maximum operating voltage of 100V, with an overload voltage capability of 200V. The operating temperature range is from -55°C to 155°C. The construction includes an aluminum nitride substrate, which contributes to its high thermal conductivity. The resistors are compliant with RoHS standards and are designed for automatic placement due to their uniform dimensions. Environmental testing confirms durability under various conditions, including thermal shock and high-temperature exposure. The product is packaged in reels for ease of handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-3504G3A432RFTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3504G3A432RFTDFCT-ND
Chip Resistor - Surface Mount 1712-3504G3A432RFTDFCT-ND
RES 432 OHM 1% 6W 2512

RES 432 OHM 1% 6W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-3504G3A432RFTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3504G3A432RFTDFTR-ND
Chip Resistor - Surface Mount 1712-3504G3A432RFTDFTR-ND
RES 432 OHM 1% 6W 2512

RES 432 OHM 1% 6W 2512

Buy Now Datasheet
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity - 52AK2302 - Newark, An Avnet Company
Chicago, IL, United States
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
52AK2302
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity 52AK2302
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity - 52AK2303 - Newark, An Avnet Company
Chicago, IL, United States
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
52AK2303
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity 52AK2303
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-3504G3A432RFTDFCT-ND 52AK2302
Product Name Chip Resistor - Surface Mount 3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176398-8 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details