TE Connectivity Chip Resistor - Surface Mount 3504G3A21K5FTDF

Description
RES 21.5K OHM 1% 6W 2512
Request a Quote Datasheet
Description
RES 21.5K OHM 1% 6W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-3504G3A21K5FTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3504G3A21K5FTDFTR-ND
Chip Resistor - Surface Mount 1712-3504G3A21K5FTDFTR-ND
RES 21.5K OHM 1% 6W 2512

RES 21.5K OHM 1% 6W 2512

Buy Now Datasheet
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity - 52AK2034 - Newark, An Avnet Company
Chicago, IL, United States
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
52AK2034
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity 52AK2034
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity - 52AK2035 - Newark, An Avnet Company
Chicago, IL, United States
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
52AK2035
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity 52AK2035
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-3504G3A21K5FTDFTR-ND 52AK2034
Product Name Chip Resistor - Surface Mount 3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 457432 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 20 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2004FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details