TE Connectivity Chip Resistor - Surface Mount 3504G3A150RFTDF

Description
RES 150 OHM 1% 6W 2512
Request a Quote Datasheet
Description
RES 150 OHM 1% 6W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-3504G3A150RFTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3504G3A150RFTDFDKR-ND
Chip Resistor - Surface Mount 1712-3504G3A150RFTDFDKR-ND
RES 150 OHM 1% 6W 2512

RES 150 OHM 1% 6W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-3504G3A150RFTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3504G3A150RFTDFCT-ND
Chip Resistor - Surface Mount 1712-3504G3A150RFTDFCT-ND
RES 150 OHM 1% 6W 2512

RES 150 OHM 1% 6W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-3504G3A150RFTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3504G3A150RFTDFTR-ND
Chip Resistor - Surface Mount 1712-3504G3A150RFTDFTR-ND
RES 150 OHM 1% 6W 2512

RES 150 OHM 1% 6W 2512

Buy Now Datasheet
Surface Mount Resistors - 2530006P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2530006P
Surface Mount Resistors 2530006P
TE Connectivity 3504G3A150RFTDF

TE Connectivity 3504G3A150RFTDF

Supplier's Site
Surface Mount Resistors - 2530005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2530005
Surface Mount Resistors 2530005
TE Connectivity 3504G3A150RFTDF

TE Connectivity 3504G3A150RFTDF

Supplier's Site
Surface Mount Resistors - 2530006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2530006
Surface Mount Resistors 2530006
TE Connectivity 3504G3A150RFTDF

TE Connectivity 3504G3A150RFTDF

Supplier's Site
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity - 52AK1862 - Newark, An Avnet Company
Chicago, IL, United States
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
52AK1862
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity 52AK1862
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity - 52AK1863 - Newark, An Avnet Company
Chicago, IL, United States
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
52AK1863
3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity 52AK1863
3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

3504G SURFACE MOUNT POWER RESISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-3504G3A150RFTDFDKR-ND 2530006P 52AK1862
Product Name Chip Resistor - Surface Mount Surface Mount Resistors 3504G Surface Mount Power Resistors Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD625GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details