TE Connectivity PCB Headers 350428-1

Description
TE Connectivity 350428-1 PCB Header
Request a Quote Datasheet
Description
TE Connectivity 350428-1 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 848997 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
848997
PCB Headers 848997
TE Connectivity 350428-1 PCB Header

TE Connectivity 350428-1 PCB Header

Supplier's Site
PCB Headers - 848997P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
848997P
PCB Headers 848997P
2 way Mate-N-Lok vertical pin header

2 way Mate-N-Lok vertical pin header

Supplier's Site
PCB Headers - 1361651 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1361651
PCB Headers 1361651
TE Connectivity 350428-1 PCB Header

TE Connectivity 350428-1 PCB Header

Supplier's Site
Singapore, Singapore
19A 600V Electronic Connector
316-350428-1
19A 600V Electronic Connector 316-350428-1
2 Pos Power Connector, 19A, 600V, 6.35mm Pitch, Solder, Thru-Hole Product overview: 350428-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350428-1 can be used for catalog matching and distributor lookup.

2 Pos Power Connector, 19A, 600V, 6.35mm Pitch, Solder, Thru-Hole Product overview: 350428-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350428-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A1466-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A1466-ND
Headers, Male Pins A1466-ND
"Connector Header Through Hole 2 position 0.250"" (6.35mm)"

"Connector Header Through Hole 2 position 0.250"" (6.35mm)"

Buy Now Datasheet
Rectangular Connectors - 350428-1 - 766640-350428-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 350428-1
766640-350428-1
Rectangular Connectors - 350428-1 766640-350428-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766640-350428-1 Series: Universal MATE-N-LOK Packaging: Bulk Number of Positions: 2 Mounting Style: Through Hole Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Material: Copper Alloy Material Flammability Rating: UL94 V-2 Applications: General Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.250" (6.35mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Family Name: 350428 Insulation Color: Natural Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.155" (3.94mm) Insulation Height: 0.550" (13.97mm) Contact Shape: Circular Introduction Date: April 17, 2008 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 766640-350428-1
Series: Universal MATE-N-LOK
Packaging: Bulk
Number of Positions: 2
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-2
Applications: General
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.250" (6.35mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Family Name: 350428
Insulation Color: Natural
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.155" (3.94mm)
Insulation Height: 0.550" (13.97mm)
Contact Shape: Circular
Introduction Date: April 17, 2008
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
350428-1
Connectors >> Wire To Board / Wire To Wire Connector 350428-1
1x2P 2P 1 6.35mm 2 Straight Plugin,P=6.35mm Wire To Board / Wire To Wire Connector ROHS

1x2P 2P 1 6.35mm 2 Straight Plugin,P=6.35mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
Connector, Soft Shell; Universal MATE-N-LOK; 2; Nylon; Natural; 19 A; 600 VAC - 70083528 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Universal MATE-N-LOK; 2; Nylon; Natural; 19 A; 600 VAC
70083528
Connector, Soft Shell; Universal MATE-N-LOK; 2; Nylon; Natural; 19 A; 600 VAC 70083528
19A, 600VAC, Soft Shell Connector Nylon housing material PCB thru mount mounting type One piece housing packaging method These soft shell connectors have universal MATE-N-LOK connector line, and has centerline of 0.250 "

19A, 600VAC, Soft Shell Connector

  • Nylon housing material
  • PCB thru mount mounting type
  • One piece housing packaging method
    These soft shell connectors have universal MATE-N-LOK connector line, and has centerline of 0.250 "
Supplier's Site
Plug & Socket Connector, Header, 2 Position, 6.35Mm; Connector Systems Amp - Te Connectivity - 46F2051 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 2 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
46F2051
Plug & Socket Connector, Header, 2 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 46F2051
PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 848997 848997P 316-350428-1 A1466-ND 766640-350428-1 350428-1 70083528 46F2051
Product Name PCB Headers PCB Headers 19A 600V Electronic Connector Headers, Male Pins Rectangular Connectors - 350428-1 Connectors >> Wire To Board / Wire To Wire Connector Connector, Soft Shell; Universal MATE-N-LOK; 2; Nylon; Natural; 19 A; 600 VAC Plug & Socket Connector, Header, 2 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector Wire to Board Connector
Geometry Straight; Straight Straight Straight Straight
Termination Solder Solder Solder Thru-Hole Through Hole Straight
Mounting Through hole Through Hole Through Hole Straight PCB Thru Mount
Unlock Full Specs
to access all available technical data