TE Connectivity ™ Crimp Contacts 350417-1

Description
TE Connectivity 350417-1 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 350417-1 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7190311P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7190311P
Crimp Contacts 7190311P
TE Connectivity 350417-1 Crimp Terminal

TE Connectivity 350417-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1647935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1647935
Crimp Contacts 1647935
TE Connectivity 350417-1 Crimp Terminal

TE Connectivity 350417-1 Crimp Terminal

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 350417-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
350417-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 350417-1
Win Source Part Number: 1362909-350417-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Commercial .093" Pin and Socket Package: Tape & Reel (TR) Product Status: Active Base Product Number: 350417 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-24 AWG Contact Finish: Tin

Win Source Part Number: 1362909-350417-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Commercial .093" Pin and Socket
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 350417
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 18-24 AWG
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Electrical Contacts Electrical Contacts
Product Number 7190311P 350417-1
Product Name Crimp Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
D Sub Contact, Socket, 16Awg, Solder; For Use With Amphenol Communications Solutions - 89K7393 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Plated Contacts
View Details