Amphenol Communications Solutions D Sub Contact, Pin, Crimp; For Use With Amphenol Communications Solutions L17DM537405

Description
D SUB CONTACT, PIN, CRIMP; For Use With:Amphenol ICC 17TW Series Hybrid D-Sub Housing Connectors; Contact Gender:Pin; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Description
D SUB CONTACT, PIN, CRIMP; For Use With:Amphenol ICC 17TW Series Hybrid D-Sub Housing Connectors; Contact Gender:Pin; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, Crimp; For Use With Amphenol Communications Solutions - 99K7789 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, Crimp; For Use With Amphenol Communications Solutions
99K7789
D Sub Contact, Pin, Crimp; For Use With Amphenol Communications Solutions 99K7789
D SUB CONTACT, PIN, CRIMP; For Use With:Amphenol ICC 17TW Series Hybrid D-Sub Housing Connectors; Contact Gender:Pin; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

D SUB CONTACT, PIN, CRIMP; For Use With:Amphenol ICC 17TW Series Hybrid D-Sub Housing Connectors; Contact Gender:Pin; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 99K7789
Product Name D Sub Contact, Pin, Crimp; For Use With Amphenol Communications Solutions
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Moly Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Shape / Form Button
Applications Welding Electrodes
View Details