TE Connectivity Rectangular Connector Contacts 350416-1

Description
Pin Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A14099CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A14099CT-ND
Rectangular Connector Contacts A14099CT-ND
Pin Contact Tin 14-20 AWG Crimp

Pin Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A14099TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A14099TR-ND
Rectangular Connector Contacts A14099TR-ND
Pin Contact Tin 14-20 AWG Crimp

Pin Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
13A 250V Electronic Connector
332-350416-1
13A 250V Electronic Connector 332-350416-1
.093" Power Pin Connector, Male, 13A, 250V, Crimp, 14-20AWG Product overview: 350416-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350416-1 can be used for catalog matching and distributor lookup.

.093" Power Pin Connector, Male, 13A, 250V, Crimp, 14-20AWG Product overview: 350416-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350416-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 350416-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
350416-1
Contacts 350416-1
.093 COMM P&S PIN 14-20 PTPBR

.093 COMM P&S PIN 14-20 PTPBR

Buy Now
Swedesboro, NJ, United States
Contacts
350416-1
Contacts 350416-1
Contacts

Contacts

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1363145-350416-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1363145-350416-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1363145-350416-1
Win Source Part Number: 1363145-350416-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Commercial .093" Pin and Socket Package: Tape & Reel (TR) Product Status: Active Base Product Number: 350416 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 14-20 AWG Contact Finish: Tin

Win Source Part Number: 1363145-350416-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Commercial .093" Pin and Socket
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 350416
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 14-20 AWG
Contact Finish: Tin

Buy Now Datasheet
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 25R6577 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
25R6577
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 25R6577
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Commercial 0.093" Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Commercial 0.093" Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 20-14Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 28X2714 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
28X2714
Contact, Pin, 20-14Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 28X2714
CONTACT, PIN, 20-14AWG, CRIMP, FULL REEL; Product Range:Commercial 0.093" Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, PIN, 20-14AWG, CRIMP, FULL REEL; Product Range:Commercial 0.093" Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A14099CT-ND 332-350416-1 350416-1 1363145-350416-1 25R6577
Product Name Rectangular Connector Contacts 13A 250V Electronic Connector Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Contact Size (AWG) 14 to 20 AWG 20 AWG
Gender Male / Plug
Unlock Full Specs
to access all available technical data