TE Connectivity Chip Resistor - Surface Mount 3503G2B4K12FTDF

Description
RES 4.12K OHM 1% 2W 1206
Request a Quote Datasheet
Description
RES 4.12K OHM 1% 2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-3503G2B4K12FTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3503G2B4K12FTDFTR-ND
Chip Resistor - Surface Mount 1712-3503G2B4K12FTDFTR-ND
RES 4.12K OHM 1% 2W 1206

RES 4.12K OHM 1% 2W 1206

Buy Now Datasheet
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity - 52AK3326 - Newark, An Avnet Company
Chicago, IL, United States
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity
52AK3326
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity 52AK3326
THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

Supplier's Site
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity - 52AK3325 - Newark, An Avnet Company
Chicago, IL, United States
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity
52AK3325
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity 52AK3325
THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-3503G2B4K12FTDFTR-ND 52AK3326
Product Name Chip Resistor - Surface Mount Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567555 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details