TE Connectivity Chip Resistor - Surface Mount 3503G2B1K33FTDF

Description
RES 1.33K OHM 1% 2W 1206
Request a Quote Datasheet
Description
RES 1.33K OHM 1% 2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-3503G2B1K33FTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3503G2B1K33FTDFTR-ND
Chip Resistor - Surface Mount 1712-3503G2B1K33FTDFTR-ND
RES 1.33K OHM 1% 2W 1206

RES 1.33K OHM 1% 2W 1206

Buy Now Datasheet
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity - 52AK2718 - Newark, An Avnet Company
Chicago, IL, United States
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity
52AK2718
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity 52AK2718
THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

Supplier's Site
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity - 52AK2717 - Newark, An Avnet Company
Chicago, IL, United States
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity
52AK2717
Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity 52AK2717
THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

THIN FLIM POWER RESISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-3503G2B1K33FTDFTR-ND 52AK2718
Product Name Chip Resistor - Surface Mount Thin Flim Power Resistor Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details