Socket Contact Tin 14-20 AWG Crimp
Female Power Connector, 17A, 250V, Crimp, Straight, Tin Plated Brass Product overview: 350388-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350388-1 can be used for catalog matching and distributor lookup.
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes
.140 DIA SOK 20-14 PTPBR L/P ROHS COMPLIANT: YES
CONTACT, SOCKET, 20-14AWG, CRIMP ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 350388-1 | A25455-ND | 332-350388-1 | 50F690 | 76AC6538 |
| Product Name | Contacts | Rectangular Connector Contacts | 17A 250V Electronic Connector | Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity | .140 Dia Sok 20-14 Ptpbr L/p Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | ||||
| Contact Size (AWG) | 14 to 20 AWG | 20 AWG | |||
| Gender | Female / Jack |