TE Connectivity Chip Resistor - Surface Mount 35029M1FT

Description
9.1 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
9.1 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143290TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143290TR-ND
Chip Resistor - Surface Mount A143290TR-ND
9.1 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

9.1 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143290CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143290CT-ND
Chip Resistor - Surface Mount A143290CT-ND
9.1 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

9.1 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 9M1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC9014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9M1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC9014
Res, 9M1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC9014
RES, 9M1, 1%, 2W, 2010, THICK FILM; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 9M1, 1%, 2W, 2010, THICK FILM; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9M1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC1478 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9M1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC1478
Res, 9M1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC1478
RES, 9M1, 1%, 2W, 2010, THICK FILM; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 9M1, 1%, 2W, 2010, THICK FILM; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143290TR-ND 96AC9014
Product Name Chip Resistor - Surface Mount Res, 9M1, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details