The Res, 8K2, 1%, 2W, 2010, Thick Film resistor from TE Connectivity is a high-power thick film device designed for various applications. It features a resistance value of 8.2 kΩ with a tolerance of ±1% and a power rating of 2W at an ambient temperature of 70°C. The resistor is housed in a 2010 size package, suitable for automatic placement in high-volume production. The operating temperature range extends from -55°C to 155°C, with a maximum working voltage of 200V and a maximum overload voltage of 500V. The resistor also demonstrates a low temperature coefficient of resistance, with values of ±200 PPM/°C for resistances between 1Ω and 10Ω, and ±100 PPM/°C for higher resistances up to 10MΩ. This product is compliant with EU RoHS directives and is supplied on 7-inch reels containing 2000 pieces, making it convenient for bulk purchasing and assembly processes. The terminal finish is matte tin over nickel barrier, ensuring good solderability and reliability in various environmental conditions.
8.2 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
8.2 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
RES, 8K2, 1%, 2W, 2010, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes
RES, 8K2, 1%, 2W, 2010, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A143217TR-ND | 97AC6698 |
| Product Name | Chip Resistor - Surface Mount | Res, 8K2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | 2010; 2010 [5025 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |