TE Connectivity Chip Resistor - Surface Mount 3502820RFT

Description
820 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
820 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143193CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143193CT-ND
Chip Resistor - Surface Mount A143193CT-ND
820 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

820 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143193TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143193TR-ND
Chip Resistor - Surface Mount A143193TR-ND
820 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

820 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 820R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC1725 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC1725
Res, 820R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC1725
RES, 820R, 1%, 2W, 2010, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 820R, 1%, 2W, 2010, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4251 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4251
Res, 820R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4251
RES, 820R, 1%, 2W, 2010, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 820R, 1%, 2W, 2010, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143193CT-ND 97AC1725
Product Name Chip Resistor - Surface Mount Res, 820R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176398-5 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details