TE Connectivity Chip Resistor - Surface Mount 350268KJT

Description
68 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
68 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143350CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143350CT-ND
Chip Resistor - Surface Mount A143350CT-ND
68 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

68 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143350TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143350TR-ND
Chip Resistor - Surface Mount A143350TR-ND
68 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

68 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 68K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0645 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0645
Res, 68K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0645
RES, 68K, 5%, 2W, 2010, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 68K, 5%, 2W, 2010, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3649 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3649
Res, 68K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3649
RES, 68K, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 68K, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143350CT-ND 97AC0645 34AH3649
Product Name Chip Resistor - Surface Mount Res, 68K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 68K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JTTD1022FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1879351-4 - TE Connectivity
Specs
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
View Details
3 suppliers