TE Connectivity Chip Resistor - Surface Mount 350262RFT

Description
62 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
62 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143166DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143166DKR-ND
Chip Resistor - Surface Mount A143166DKR-ND
62 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

62 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143166CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143166CT-ND
Chip Resistor - Surface Mount A143166CT-ND
62 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

62 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143166TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143166TR-ND
Chip Resistor - Surface Mount A143166TR-ND
62 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

62 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 62R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0904 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0904
Res, 62R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0904
RES, 62R, 1%, 2W, 2010, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 62R, 1%, 2W, 2010, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 62R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC8600 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC8600
Res, 62R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC8600
RES, 62R, 1%, 2W, 2010, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 62R, 1%, 2W, 2010, THICK FILM; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143166DKR-ND 97AC0904
Product Name Chip Resistor - Surface Mount Res, 62R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4993FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1630184-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10000 ohms
Tolerance 5 +/- %
View Details
2 suppliers