620 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
620 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
620 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
RES, 620R, 1%, 2W, 2010, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes
RES, 620R, 1%, 2W, 2010, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes
RES, 620R, 1%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A143190CT-ND | 96AC9009 | 34AH3647 |
| Product Name | Chip Resistor - Surface Mount | Res, 620R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity | Res, 620R, 1%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | 2010; 2010 [5025 Metric] | 2010 |
| Tolerance | 1 +/- % | 1 +/- % |