TE Connectivity Chip Resistor - Surface Mount 3502560RFT

Description
560 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
560 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143189TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143189TR-ND
Chip Resistor - Surface Mount A143189TR-ND
560 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

560 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143189CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143189CT-ND
Chip Resistor - Surface Mount A143189CT-ND
560 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

560 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143189DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143189DKR-ND
Chip Resistor - Surface Mount A143189DKR-ND
560 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

560 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 560R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC1471 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC1471
Res, 560R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC1471
RES, 560R, 1%, 2W, 2010, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 560R, 1%, 2W, 2010, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4020 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4020
Res, 560R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4020
RES, 560R, 1%, 2W, 2010, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 560R, 1%, 2W, 2010, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor - 133682823 - Radwell International
Willingboro, NJ, United States
Resistor
133682823
Resistor 133682823
RESISTOR, SMD, THICK FILM, 560 OHM, 1%, 2W, 2010. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, SMD, THICK FILM, 560 OHM, 1%, 2W, 2010. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors
Product Number A143189TR-ND 97AC1471 133682823
Product Name Chip Resistor - Surface Mount Res, 560R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details