TE Connectivity Chip Resistor - Surface Mount 35024M7JT

Description
4.7 MOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
4.7 MOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143372TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143372TR-ND
Chip Resistor - Surface Mount A143372TR-ND
4.7 MOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

4.7 MOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 4M7, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3598 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3598
Res, 4M7, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3598
RES, 4M7, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 4M7, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 4M7, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC5961 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC5961
Res, 4M7, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC5961
RES, 4M7, 5%, 2W, 2010, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 4M7, 5%, 2W, 2010, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143372TR-ND 34AH3598 97AC5961
Product Name Chip Resistor - Surface Mount Res, 4M7, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity Res, 4M7, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9093FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details