TE Connectivity Chip Resistor - Surface Mount 35024K7JT

Description
4.7 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143336CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143336CT-ND
Chip Resistor - Surface Mount A143336CT-ND
4.7 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

4.7 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143336DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143336DKR-ND
Chip Resistor - Surface Mount A143336DKR-ND
4.7 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

4.7 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143336TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143336TR-ND
Chip Resistor - Surface Mount A143336TR-ND
4.7 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

4.7 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 4K7, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3595 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3595
Res, 4K7, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3595
RES, 4K7, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 4K7, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 4K7, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC2451 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC2451
Res, 4K7, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC2451
RES, 4K7, 5%, 2W, 2010, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 4K7, 5%, 2W, 2010, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143336CT-ND 34AH3595 97AC2451
Product Name Chip Resistor - Surface Mount Res, 4K7, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity Res, 4K7, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details