TE Connectivity Chip Resistor - Surface Mount 3502470RJT

Description
470 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
470 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143324TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143324TR-ND
Chip Resistor - Surface Mount A143324TR-ND
470 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

470 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143324CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143324CT-ND
Chip Resistor - Surface Mount A143324CT-ND
470 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

470 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143324DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143324DKR-ND
Chip Resistor - Surface Mount A143324DKR-ND
470 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

470 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 470R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC8181 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC8181
Res, 470R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC8181
RES, 470R, 5%, 2W, 2010, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 470R, 5%, 2W, 2010, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC5318 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC5318
Res, 470R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC5318
RES, 470R, 5%, 2W, 2010, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 470R, 5%, 2W, 2010, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143324TR-ND 96AC8181
Product Name Chip Resistor - Surface Mount Res, 470R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details