TE Connectivity Chip Resistor - Surface Mount 3502470RFT

Description
470 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
470 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143187TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143187TR-ND
Chip Resistor - Surface Mount A143187TR-ND
470 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

470 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143187DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143187DKR-ND
Chip Resistor - Surface Mount A143187DKR-ND
470 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

470 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143187CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143187CT-ND
Chip Resistor - Surface Mount A143187CT-ND
470 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

470 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 470R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4018 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4018
Res, 470R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4018
RES, 470R, 1%, 2W, 2010, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 470R, 1%, 2W, 2010, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC6149 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC6149
Res, 470R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC6149
RES, 470R, 1%, 2W, 2010, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 470R, 1%, 2W, 2010, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143187TR-ND 97AC4018
Product Name Chip Resistor - Surface Mount Res, 470R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4124FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2-2176094-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers