TE Connectivity Chip Resistor - Surface Mount 350243RFT

Description
43 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
43 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143162TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143162TR-ND
Chip Resistor - Surface Mount A143162TR-ND
43 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

43 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143162CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143162CT-ND
Chip Resistor - Surface Mount A143162CT-ND
43 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

43 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143162DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143162DKR-ND
Chip Resistor - Surface Mount A143162DKR-ND
43 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

43 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 43R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC5734 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC5734
Res, 43R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC5734
RES, 43R, 1%, 2W, 2010, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 43R, 1%, 2W, 2010, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0901 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0901
Res, 43R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0901
RES, 43R, 1%, 2W, 2010, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 43R, 1%, 2W, 2010, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143162TR-ND 97AC5734
Product Name Chip Resistor - Surface Mount Res, 43R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176231-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
3 suppliers
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD106JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details