TE Connectivity Chip Resistor - Surface Mount 35023R9JT

Description
3.9 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
3.9 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143299CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143299CT-ND
Chip Resistor - Surface Mount A143299CT-ND
3.9 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

3.9 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143299DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143299DKR-ND
Chip Resistor - Surface Mount A143299DKR-ND
3.9 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

3.9 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143299TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143299TR-ND
Chip Resistor - Surface Mount A143299TR-ND
3.9 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

3.9 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 3R9, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC9188 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC9188
Res, 3R9, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC9188
RES, 3R9, 5%, 2W, 2010, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 3R9, 5%, 2W, 2010, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R9, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3568 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3568
Res, 3R9, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3568
RES, 3R9, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 3R9, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143299CT-ND 96AC9188 34AH3568
Product Name Chip Resistor - Surface Mount Res, 3R9, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 3R9, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details