TE Connectivity Chip Resistor - Surface Mount 35023M3JT

Description
3.3 MOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
3.3 MOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143370TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143370TR-ND
Chip Resistor - Surface Mount A143370TR-ND
3.3 MOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

3.3 MOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143370CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143370CT-ND
Chip Resistor - Surface Mount A143370CT-ND
3.3 MOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

3.3 MOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 3M3, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC8818 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M3, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC8818
Res, 3M3, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC8818
RES, 3M3, 5%, 2W, 2010, THICK FILM; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 3M3, 5%, 2W, 2010, THICK FILM; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3M3, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3559 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M3, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3559
Res, 3M3, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3559
RES, 3M3, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 3M3, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143370TR-ND 96AC8818 34AH3559
Product Name Chip Resistor - Surface Mount Res, 3M3, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 3M3, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details