TE Connectivity Chip Resistor - Surface Mount 35023M3FT

Description
3.3 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
3.3 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143279TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143279TR-ND
Chip Resistor - Surface Mount A143279TR-ND
3.3 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

3.3 MOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 3M3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC1173 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC1173
Res, 3M3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC1173
RES, 3M3, 1%, 2W, 2010, THICK FILM; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 3M3, 1%, 2W, 2010, THICK FILM; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3M3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC1172 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC1172
Res, 3M3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC1172
RES, 3M3, 1%, 2W, 2010, THICK FILM; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 3M3, 1%, 2W, 2010, THICK FILM; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143279TR-ND 97AC1173
Product Name Chip Resistor - Surface Mount Res, 3M3, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573154 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24 ohms
View Details
Through Hole Resistors - 2019-CF1/4C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers