3.9 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
3.9 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
RES, 3K9, 5%, 2W, 2010, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes
RES, 3K9, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES
RESISTOR, SMD, THICK FILM, 3.9K OHM, 5%, 2W, 2010. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A143335TR-ND | 97AC4900 | 34AH3556 | 133692921 |
| Product Name | Chip Resistor - Surface Mount | Res, 3K9, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity | Res, 3K9, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity | Resistor |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2010; 2010 | 2010; 2010 [5025 Metric] | 2010 | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |